Pepperl+Fuchs SE Proximity Switch, M18, Npn; Sensing Range Max Pepperl+Fuchs NBB5-18GM50-E0-V1.

Description
PROXIMITY SWITCH, M18, NPN; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; SVHC:No SVHC (07-Jul-2017); Frequency Response Max:800Hz; Sensing
Description
PROXIMITY SWITCH, M18, NPN; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; SVHC:No SVHC (07-Jul-2017); Frequency Response Max:800Hz; Sensing

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch, M18, Npn; Sensing Range Max Pepperl+Fuchs - 34M7700 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Switch, M18, Npn; Sensing Range Max Pepperl+Fuchs
34M7700
Proximity Switch, M18, Npn; Sensing Range Max Pepperl+Fuchs 34M7700
PROXIMITY SWITCH, M18, NPN; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; SVHC:No SVHC (07-Jul-2017); Frequency Response Max:800Hz; Sensing

PROXIMITY SWITCH, M18, NPN; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; SVHC:No SVHC (07-Jul-2017); Frequency Response Max:800Hz; Sensing

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 34M7700
Product Name Proximity Switch, M18, Npn; Sensing Range Max Pepperl+Fuchs
Operation Distance 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-A1223ELHLT-TDKR-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
EE-SX398/EE-SX498 Photomicrosensor (Transmissive) - EE-SX398 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
2 suppliers
Controller with Current Output - optoCONTROL CLS1000-AI-PP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details