Pepperl+Fuchs SE Inductive sensor NBB5-18GK50-E2-M

Description
5 mm flush Extended temperature range -40 ... +85 °C E1-Type approval Increased noise immunity 100 V/m With increased sealing, protection class IP68 / IP69K Highly shock and vibration resistant
Request a Quote Datasheet
Description
5 mm flush Extended temperature range -40 ... +85 °C E1-Type approval Increased noise immunity 100 V/m With increased sealing, protection class IP68 / IP69K Highly shock and vibration resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB5-18GK50-E2-M - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB5-18GK50-E2-M
Inductive sensor NBB5-18GK50-E2-M
5 mm flush Extended temperature range -40 ... +85 °C E1-Type approval Increased noise immunity 100 V/m With increased sealing, protection class IP68 / IP69K Highly shock and vibration resistant
  • 5 mm flush
  • Extended temperature range
    -40 ... +85 °C
  • E1-Type approval
  • Increased noise immunity 100 V/m
  • With increased sealing, protection class
    IP68 / IP69K
  • Highly shock and vibration resistant
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBB5-18GK50-E2-M-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB5-18GK50-E2-M-ND
Proximity Sensors - Industrial 2046-NBB5-18GK50-E2-M-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number NBB5-18GK50-E2-M 2046-NBB5-18GK50-E2-M-ND
Product Name Inductive sensor Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 5 inch (127 mm)
Switching Frequency 0.0 to 1.5 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity sensor - SIEN-M5B-PS-S-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers