PEPPERL+FUCHS SE
NBB4-12GM50-E2-7M -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBB4-12GM50-E2-7M
Description
4 mm flush
Increased operating distance
Description
4 mm flush
Increased operating distance
Datasheet
Suppliers
4 mm flush
Increased operating distance
- 4 mm flush
- Increased operating distance
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBB4-12GM50-E2-7M |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Photoelectric Sensors
Operation Distance
0.2047 inch (5.2 mm)
View Details
3 suppliers
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Other; Barrel
Operation Distance
0.7874 inch (20 mm)
View Details