PEPPERL+FUCHS SE
NBB4-12GM50-E2-3M -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBB4-12GM50-E2-3M
Description
4 mm flush
Increased operating distance
Description
4 mm flush
Increased operating distance
Datasheet
Suppliers
4 mm flush
Increased operating distance
- 4 mm flush
- Increased operating distance
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBB4-12GM50-E2-3M |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Current
View Details
2 suppliers
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.3150 inch (8 mm)
View Details
Operation Distance
0.1969 inch (5 mm)
Repeatability
11.02 mils (280 µm)
Switching Frequency
2.5 kHz
View Details
2 suppliers