PEPPERL+FUCHS SE
NBB4-12GM45-E2-V1-M -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBB4-12GM45-E2-V1-M
Description
Basic series
Increased operating distance
Extended temperature range -40 ... +85 °C
E1-Type approval
Increased noise immunity 100 V/m
Description
Basic series
Increased operating distance
Extended temperature range -40 ... +85 °C
E1-Type approval
Increased noise immunity 100 V/m
Datasheet
Suppliers
Basic series
Increased operating distance
Extended temperature range -40 ... +85 °C
E1-Type approval
Increased noise immunity 100 V/m
- Basic series
- Increased operating distance
- Extended temperature range -40 ... +85 °C
- E1-Type approval
- Increased noise immunity 100 V/m
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBB4-12GM45-E2-V1-M |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Inductive Proximity Sensor
Body Shape
Rectangular; Other; Rectangular
Operation Distance
0.7874 inch (20 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Voltage
View Details
2 suppliers
Body Shape
Rectangular
Operation Distance
0.9843 to 1.1 inch (25 to 28 mm)
Switching Frequency
0.1000 to 8 kHz
View Details