PEPPERL+FUCHS SE
NBB4-12GM45-E1-M -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBB4-12GM45-E1-M
Description
Basic series
4 mm flush
Increased operating distance
Extended temperature range -40 ... +85 °C
E1-Type approval
Increased noise immunity 100 V/m
Description
Basic series
4 mm flush
Increased operating distance
Extended temperature range -40 ... +85 °C
E1-Type approval
Increased noise immunity 100 V/m
Datasheet
Suppliers
Basic series
4 mm flush
Increased operating distance
Extended temperature range -40 ... +85 °C
E1-Type approval
Increased noise immunity 100 V/m
- Basic series
- 4 mm flush
- Increased operating distance
- Extended temperature range -40 ... +85 °C
- E1-Type approval
- Increased noise immunity 100 V/m
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBB4-12GM45-E1-M |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Voltage
View Details
2 suppliers
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0787 inch (2 mm)
View Details