PEPPERL+FUCHS SE
NBB4-12GM40-E0 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBB4-12GM40-E0
Description
4 mm flush
Increased operating distance
Extended temperature range
Description
4 mm flush
Increased operating distance
Extended temperature range
Datasheet
Suppliers
4 mm flush
Increased operating distance
Extended temperature range
- 4 mm flush
- Increased operating distance
- Extended temperature range
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBB4-12GM40-E0 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Other; Barrel
Operation Distance
0.0984 inch (2.5 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Body Shape
Cylindrical
Operation Distance
0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature
? to 158 F (? to 70 C)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 185 F (-40 to 85 C)
Electrical Output
Current
View Details
Body Shape
Rectangular
Operation Distance
1.97 to 2.36 inch (50 to 60 mm)
Switching Frequency
0.1000 to 25 kHz
View Details