Pepperl+Fuchs SE Inductive sensor NBB4-12GM30-E2

Description
4 mm flush Increased operating distance
Request a Quote Datasheet
Description
4 mm flush Increased operating distance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB4-12GM30-E2 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB4-12GM30-E2
Inductive sensor NBB4-12GM30-E2
4 mm flush Increased operating distance
  • 4 mm flush
  • Increased operating distance
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBB4-12GM30-E2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB4-12GM30-E2-ND
Proximity Sensors - Industrial 2046-NBB4-12GM30-E2-ND
INDUCTIVE SEN 4MM PNP

INDUCTIVE SEN 4MM PNP

Buy Now Datasheet
Proximity Sensors - 4585454 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
4585454
Proximity Sensors 4585454
Pepperl + Fuchs NBB4-12GM30-E2

Pepperl + Fuchs NBB4-12GM30-E2

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB4-12GM30-E2 2046-NBB4-12GM30-E2-ND 4585454
Product Name Inductive sensor Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 4 inch (102 mm) 0.1575 inch (4 mm)
Switching Frequency 0.0 to 0.5000 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Analog Series M8 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
View Details
Proximity sensor - SIES-8M-NS-24V-K-7,5-OE - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers