PEPPERL+FUCHS SE
NBB20-U4-E2-C-V1 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBB20-U4-E2-C-V1
Description
Sensor head bidirectional and rotatable
20 mm flush
3-wire DC
4 LEDs indicator for 360° visibility
Description
Sensor head bidirectional and rotatable
20 mm flush
3-wire DC
4 LEDs indicator for 360° visibility
Datasheet
Suppliers
Sensor head bidirectional and rotatable
20 mm flush
3-wire DC
4 LEDs indicator for 360° visibility
- Sensor head bidirectional and rotatable
- 20 mm flush
- 3-wire DC
- 4 LEDs indicator for 360° visibility
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBB20-U4-E2-C-V1 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Other; Barrel
Operation Distance
0.0591 inch (1.5 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Body Shape
Rectangular
Switching Frequency
0.1000 to 30 kHz
Operating Temperature
41 to 122 F (5 to 50 C)
View Details