Pepperl+Fuchs SE Inductive sensor NBB20-U4-A2

Description
Sensor head bidirectional and rotatable 20 mm flush 4-wire DC 4 LEDs indicator for 360° visibility
Request a Quote Datasheet
Description
Sensor head bidirectional and rotatable 20 mm flush 4-wire DC 4 LEDs indicator for 360° visibility
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB20-U4-A2 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB20-U4-A2
Inductive sensor NBB20-U4-A2
Sensor head bidirectional and rotatable 20 mm flush 4-wire DC 4 LEDs indicator for 360° visibility
  • Sensor head bidirectional and rotatable
  • 20 mm flush
  • 4-wire DC
  • 4 LEDs indicator for 360° visibility
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBB20-U4-A2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB20-U4-A2-ND
Proximity Sensors - Industrial 2046-NBB20-U4-A2-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet
Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs - 74R1040 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs
74R1040
Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs 74R1040
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:20mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:NBB20-U4-A2; Sensor Input:Inductive RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:20mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:NBB20-U4-A2; Sensor Input:Inductive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB20-U4-A2 2046-NBB20-U4-A2-ND 74R1040
Product Name Inductive sensor Proximity Sensors - Industrial Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 20 inch (508 mm) 0.7874 inch (20 mm)
Switching Frequency 0.0 to 0.4400 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000004217-SE - TE Connectivity
Specs
Operation Distance 3.94 inch (100 mm)
Switching Frequency 0.0500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 2092444 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.5906 inch (15 mm)
View Details