Pepperl+Fuchs, Inc.
Inductive sensor
NBB20-U2-UU
Description
Sensor head bidirectional and rotatable
Comfort series
-
Pepperl+Fuchs SE
-
DigiKey
-
Galco Industrial Electronics
Request a Quote
Email Supplier
Datasheet
Description
Sensor head bidirectional and rotatable
Comfort series
Request a Quote
Email Supplier
Datasheet
Suppliers
Sensor head bidirectional and rotatable
Comfort series
- Sensor head bidirectional and rotatable
- Comfort series
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NBB20-U2-UU |
2046-NBB20-U2-UU-ND |
NBB20-U2-UU |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
PRLF General Purpose |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Operation Distance
0.7870 inch (19.99 mm)
Switching Frequency
0.0250 kHz
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Sensor Technology
Photoelectric Sensors
Operating Temperature
-40 to 140 F (-40 to 60 C)
View Details