Pepperl+Fuchs SE Inductive sensor NBB20-U1K-E2-3G-3D

Description
Sensor head bidirectional and rotatable 20 mm flush 3-wire DC 4 LEDs indicator for 360° visibility ATEX-approval for zone 2 and zone 22
Datasheet
Description
Sensor head bidirectional and rotatable 20 mm flush 3-wire DC 4 LEDs indicator for 360° visibility ATEX-approval for zone 2 and zone 22
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB20-U1K-E2-3G-3D - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB20-U1K-E2-3G-3D
Inductive sensor NBB20-U1K-E2-3G-3D
Sensor head bidirectional and rotatable 20 mm flush 3-wire DC 4 LEDs indicator for 360° visibility ATEX-approval for zone 2 and zone 22
  • Sensor head bidirectional and rotatable
  • 20 mm flush
  • 3-wire DC
  • 4 LEDs indicator for 360° visibility
  • ATEX-approval for zone 2 and zone 22
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Proximity Sensors
Product Number NBB20-U1K-E2-3G-3D
Product Name Inductive sensor
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - A3213LUA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High Temperature Inductive Proximity Sensors - IN3 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Proximity sensor - SIEN-M8NB-PS-S-L - Festo Corporation
Specs
Operation Distance 0.0984 inch (2.5 mm)
Switching Frequency 3 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers