Pepperl+Fuchs SE Inductive sensor NBB20-U10-E2

Description
Sensor head bidirectional and rotatable 20 mm flush 3-wire DC 4 LEDs indicator for 360° visibility With cable gland for cable diameters from 7 to 10.5 mm (extendable with different gasket)
Request a Quote Datasheet
Description
Sensor head bidirectional and rotatable 20 mm flush 3-wire DC 4 LEDs indicator for 360° visibility With cable gland for cable diameters from 7 to 10.5 mm (extendable with different gasket)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB20-U10-E2 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB20-U10-E2
Inductive sensor NBB20-U10-E2
Sensor head bidirectional and rotatable 20 mm flush 3-wire DC 4 LEDs indicator for 360° visibility With cable gland for cable diameters from 7 to 10.5 mm (extendable with different gasket)
  • Sensor head bidirectional and rotatable
  • 20 mm flush
  • 3-wire DC
  • 4 LEDs indicator for 360° visibility
  • With cable gland for cable diameters from 7 to 10.5 mm (extendable with different gasket)
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBB20-U10-E2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB20-U10-E2-ND
Proximity Sensors - Industrial 2046-NBB20-U10-E2-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number NBB20-U10-E2 2046-NBB20-U10-E2-ND
Product Name Inductive sensor Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 20 inch (508 mm)
Switching Frequency 0.0 to 0.4400 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - A3240ELTTR-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Analog Series M30 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 1.57 inch (0.0 to 40 mm)
View Details
Proximity sensor - SIEN-M30B-PO-S-L - Festo Corporation
Specs
Operation Distance 0.3937 inch (10 mm)
Repeatability 19.69 mils (500 µm)
Switching Frequency 1.2 kHz
View Details
2 suppliers