Pepperl+Fuchs SE Inductive sensor NBB20-U1-UU

Description
Sensor head bidirectional and rotatable Comfort series
Request a Quote Datasheet
Description
Sensor head bidirectional and rotatable Comfort series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB20-U1-UU - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB20-U1-UU
Inductive sensor NBB20-U1-UU
Sensor head bidirectional and rotatable Comfort series
  • Sensor head bidirectional and rotatable
  • Comfort series
Supplier's Site Datasheet
Proximity Sensors - 1240306 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1240306
Proximity Sensors 1240306
Pepperl + Fuchs NBB20-U1-UU

Pepperl + Fuchs NBB20-U1-UU

Supplier's Site
Proximity Sensors - Industrial - 2046-NBB20-U1-UU-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB20-U1-UU-ND
Proximity Sensors - Industrial 2046-NBB20-U1-UU-ND
INDUCTIVE SEN 20MM NO/NC

INDUCTIVE SEN 20MM NO/NC

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB20-U1-UU 1240306 2046-NBB20-U1-UU-ND
Product Name Inductive sensor Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 20 inch (508 mm) 0.7874 inch (20 mm)
Switching Frequency 0.0 to 0.1000 kHz
Operating Temperature -25 to 85 F (-31.67 to 29.44 C) -13 to 185 F (-25 to 85 C)
Body Shape Rectangular; Other; Block
Unlock Full Specs
to access all available technical data

Similar Products

2D Dual-Channel Ultrasensitive Hall-Effect Latch - A1262ELHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
18 mm Plastic AC Photoelectric Sensor - S4250 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
View Details
Cubic Photoelectric Proximity Sensors - C23 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 1181 inch (30000 mm)
View Details