PEPPERL+FUCHS SE
NBB20-U1-E3-M -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBB20-U1-E3-M
Description
4 LEDs indicator for 360° visibility
20 mm flush
Extended temperature range -40 ... +85 °C
E1-Type approval
Sensor head bidirectional and rotatable
Description
4 LEDs indicator for 360° visibility
20 mm flush
Extended temperature range -40 ... +85 °C
E1-Type approval
Sensor head bidirectional and rotatable
Datasheet
Suppliers
4 LEDs indicator for 360° visibility
20 mm flush
Extended temperature range -40 ... +85 °C
E1-Type approval
Sensor head bidirectional and rotatable
- 4 LEDs indicator for 360° visibility
- 20 mm flush
- Extended temperature range -40 ... +85 °C
- E1-Type approval
- Sensor head bidirectional and rotatable
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBB20-U1-E3-M |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Operation Distance
1.97 inch (50.04 mm)
Switch Type
Normally Open; Normally Closed
Electrical Connection
DC - PNP
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Sensor Technology
Photoelectric Sensors
Operating Temperature
-40 to 140 F (-40 to 60 C)
View Details