Pepperl+Fuchs SE Proximity Switch, 20Mm; Sensing Range Max Pepperl+Fuchs NBB20+U1+E2

Description
PROXIMITY SWITCH, 20MM; Sensing Range Max:20mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:60V; Product Range:NBB20-U1-E2; SVHC:No SVHC (07-Jul-2017); Frequency Response Max:150Hz;
Datasheet
Description
PROXIMITY SWITCH, 20MM; Sensing Range Max:20mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:60V; Product Range:NBB20-U1-E2; SVHC:No SVHC (07-Jul-2017); Frequency Response Max:150Hz;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch, 20Mm; Sensing Range Max Pepperl+Fuchs - 09WX7480 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Switch, 20Mm; Sensing Range Max Pepperl+Fuchs
09WX7480
Proximity Switch, 20Mm; Sensing Range Max Pepperl+Fuchs 09WX7480
PROXIMITY SWITCH, 20MM; Sensing Range Max:20mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:60V; Product Range:NBB20-U1-E2; SVHC:No SVHC (07-Jul-2017); Frequency Response Max:150Hz;

PROXIMITY SWITCH, 20MM; Sensing Range Max:20mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:60V; Product Range:NBB20-U1-E2; SVHC:No SVHC (07-Jul-2017); Frequency Response Max:150Hz;

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 09WX7480
Product Name Proximity Switch, 20Mm; Sensing Range Max Pepperl+Fuchs
Operation Distance 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Micropower, Ultrasensitive Hall-Effect Switch - A3213LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 to 0.2362 inch (3 to 6 mm)
View Details
Proximity sensor - SIEF-M12B-PS-S-L-WA - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.1181 inch (3 mm)
Repeatability 2.36 mils (60 µm)
View Details