Pepperl+Fuchs SE Inductive sensor NBB20-U1-E2-C

Description
Sensor head bidirectional and rotatable 20 mm flush 3-wire DC 4 LEDs indicator for 360° visibility For use in direct- and alternating-field welding systems
Datasheet
Description
Sensor head bidirectional and rotatable 20 mm flush 3-wire DC 4 LEDs indicator for 360° visibility For use in direct- and alternating-field welding systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB20-U1-E2-C - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB20-U1-E2-C
Inductive sensor NBB20-U1-E2-C
Sensor head bidirectional and rotatable 20 mm flush 3-wire DC 4 LEDs indicator for 360° visibility For use in direct- and alternating-field welding systems
  • Sensor head bidirectional and rotatable
  • 20 mm flush
  • 3-wire DC
  • 4 LEDs indicator for 360° visibility
  • For use in direct- and alternating-field welding systems
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Proximity Sensors
Product Number NBB20-U1-E2-C
Product Name Inductive sensor
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Micropower Ultrasensitive 3D Hall-Effect Switch - A1266ELHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
High Temperature Inductive Proximity Sensors - IN2 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity sensor - SIES-8M-NO-24V-K-2,5-M8D - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers