Pepperl+Fuchs SE Inductive sensor NBB20-L2-E2-V1-3G-3D

Description
Sensor head bidirectional and rotatable 20 mm flush 3-wire DC Quick mounting bracket 4-way LED indicator ATEX-approval for zone 2 and zone 22
Request a Quote Datasheet
Description
Sensor head bidirectional and rotatable 20 mm flush 3-wire DC Quick mounting bracket 4-way LED indicator ATEX-approval for zone 2 and zone 22
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB20-L2-E2-V1-3G-3D - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB20-L2-E2-V1-3G-3D
Inductive sensor NBB20-L2-E2-V1-3G-3D
Sensor head bidirectional and rotatable 20 mm flush 3-wire DC Quick mounting bracket 4-way LED indicator ATEX-approval for zone 2 and zone 22
  • Sensor head bidirectional and rotatable
  • 20 mm flush
  • 3-wire DC
  • Quick mounting bracket
  • 4-way LED indicator
  • ATEX-approval for zone 2 and zone 22
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBB20-L2-E2-V1-3G-3D-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB20-L2-E2-V1-3G-3D-ND
Proximity Sensors - Industrial 2046-NBB20-L2-E2-V1-3G-3D-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number NBB20-L2-E2-V1-3G-3D 2046-NBB20-L2-E2-V1-3G-3D-ND
Product Name Inductive sensor Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 20 inch (508 mm)
Switching Frequency 0.0 to 0.1500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1213EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Temperature Inductive Proximity Sensors - IN10 and IN10 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Proximity sensor - SMT-8M-A-NS-24V-E-0,3-M8D - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1800 kHz
View Details
2 suppliers