PEPPERL+FUCHS SE
NBB20-L2-E2-C-V1 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBB20-L2-E2-C-V1
Description
Sensor head bidirectional and rotatable
20 mm flush
3-wire DC
Weld Immune
Quick mounting bracket
4-way LED indicator
Description
Sensor head bidirectional and rotatable
20 mm flush
3-wire DC
Weld Immune
Quick mounting bracket
4-way LED indicator
Datasheet
Suppliers
Sensor head bidirectional and rotatable
20 mm flush
3-wire DC
Weld Immune
Quick mounting bracket
4-way LED indicator
- Sensor head bidirectional and rotatable
- 20 mm flush
- 3-wire DC
- Weld Immune
- Quick mounting bracket
- 4-way LED indicator
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBB20-L2-E2-C-V1 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Body Shape
Cylindrical
Operation Distance
0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature
? to 158 F (? to 70 C)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Voltage
View Details
2 suppliers
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0591 inch (1.5 mm)
View Details
Operation Distance
0.0591 inch (1.5 mm)
Switching Frequency
4.5 kHz
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
2 suppliers