Pepperl+Fuchs SE Inductive sensor NBB20-L2-A2-V1-M

Description
Sensor head bidirectional and rotatable 20 mm flush E1-Type approval Extended temperature range -40 ... +85 °C 4 LEDs indicator for 360° visibility
Request a Quote Datasheet
Description
Sensor head bidirectional and rotatable 20 mm flush E1-Type approval Extended temperature range -40 ... +85 °C 4 LEDs indicator for 360° visibility
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB20-L2-A2-V1-M - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB20-L2-A2-V1-M
Inductive sensor NBB20-L2-A2-V1-M
Sensor head bidirectional and rotatable 20 mm flush E1-Type approval Extended temperature range -40 ... +85 °C 4 LEDs indicator for 360° visibility
  • Sensor head bidirectional and rotatable
  • 20 mm flush
  • E1-Type approval
  • Extended temperature range -40 ... +85 °C
  • 4 LEDs indicator for 360° visibility
Supplier's Site Datasheet
Proximity Sensors - 1848797 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1848797
Proximity Sensors 1848797
Pepperl + Fuchs NBB20-L2-A2-V1-M

Pepperl + Fuchs NBB20-L2-A2-V1-M

Supplier's Site
Proximity Sensors - Industrial - 2046-NBB20-L2-A2-V1-M-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB20-L2-A2-V1-M-ND
Proximity Sensors - Industrial 2046-NBB20-L2-A2-V1-M-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB20-L2-A2-V1-M 1848797 2046-NBB20-L2-A2-V1-M-ND
Product Name Inductive sensor Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 20 inch (508 mm) 0.7874 inch (20 mm)
Switching Frequency 0.0 to 0.2000 kHz
Operating Temperature -40 to 85 F (-40 to 29.44 C) -40 to 185 F (-40 to 85 C)
Body Shape Rectangular; Other; Block
Unlock Full Specs
to access all available technical data

Similar Products

Continuous-Time Bipolar Switch - A1205LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
18 mm Diameter Inductive Sensor - I18M5NOC - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details