PEPPERL+FUCHS SE
NBB2-V3-E3 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBB2-V3-E3
Description
Basic series
2 mm flush
3-wire DC
Description
Basic series
2 mm flush
3-wire DC
Datasheet
Suppliers
Basic series
2 mm flush
3-wire DC
- Basic series
- 2 mm flush
- 3-wire DC
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBB2-V3-E3 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Photoelectric Sensors
Body Shape
Cylindrical; Threaded Barrel; Rectangular
Power Requirements
DC Powered
View Details
Operation Distance
0.3150 inch (8 mm)
Repeatability
15.75 mils (400 µm)
Switching Frequency
2 kHz
View Details
2 suppliers