Pepperl+Fuchs SE
Inductive sensor
NBB2-V3-E2-Y83903
Description
Basic series
2 mm flush
3-wire DC
Request a Quote
Email Supplier
Datasheet
Description
Basic series
2 mm flush
3-wire DC
Request a Quote
Email Supplier
Datasheet
Suppliers
Basic series
2 mm flush
3-wire DC
- Basic series
- 2 mm flush
- 3-wire DC
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NBB2-V3-E2-Y83903 |
2046-NBB2-V3-E2-Y83903-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
2 inch (50.8 mm)
|
|
|
Switching Frequency
|
0.0 to 1 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Body Shape
Cylindrical
Operation Distance
0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature
? to 158 F (? to 70 C)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
Electrical Output
Current
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.7874 to 1.57 inch (20 to 40 mm)
View Details
Sensor Technology
Magnetic Proximity Sensor
Operating Temperature
-40 to 158 F (-40 to 70 C)
Electrical Output
Current; Switched / Alarm
View Details
2 suppliers