Pepperl+Fuchs SE Inductive sensor NBB2-V3-E2-V5

Description
Basic series 2 mm flush 3-wire DC
Request a Quote Datasheet
Description
Basic series 2 mm flush 3-wire DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB2-V3-E2-V5 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB2-V3-E2-V5
Inductive sensor NBB2-V3-E2-V5
Basic series 2 mm flush 3-wire DC
  • Basic series
  • 2 mm flush
  • 3-wire DC
Supplier's Site Datasheet
Proximity Sensors - 2898499 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2898499
Proximity Sensors 2898499
Pepperl + Fuchs NBB2-V3-E2-V5

Pepperl + Fuchs NBB2-V3-E2-V5

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number NBB2-V3-E2-V5 2898499
Product Name Inductive sensor Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 2 inch (50.8 mm) 0.0787 inch (2 mm)
Switching Frequency 0.0 to 1 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1140ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
High performance sensor system with integrated controller - confocalDT IFD2415-1/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.3937 to 0.4331 inch (10 to 11 mm)
Switching Frequency 0.1000 to 25 kHz
View Details