Pepperl+Fuchs SE Inductive sensor NBB2-V3-E0-V5

Description
Basic series 2 mm flush 3-wire DC
Request a Quote Datasheet
Description
Basic series 2 mm flush 3-wire DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB2-V3-E0-V5 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB2-V3-E0-V5
Inductive sensor NBB2-V3-E0-V5
Basic series 2 mm flush 3-wire DC
  • Basic series
  • 2 mm flush
  • 3-wire DC
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBB2-V3-E0-V5-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB2-V3-E0-V5-ND
Proximity Sensors - Industrial 2046-NBB2-V3-E0-V5-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet
Proximity Sensors - 2898483 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2898483
Proximity Sensors 2898483
Pepperl + Fuchs NBB2-V3-E0-V5

Pepperl + Fuchs NBB2-V3-E0-V5

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB2-V3-E0-V5 2046-NBB2-V3-E0-V5-ND 2898483
Product Name Inductive sensor Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 2 inch (50.8 mm) 0.0787 inch (2 mm)
Switching Frequency 0.0 to 1 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - 620-1699-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Compact confocal chromatic controller for industrial series applications - confocalDT IFC2412/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 8 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details