Pepperl+Fuchs SE Inductive sensor NBB2-8GM40-E2

Description
Basic series 2 mm flush Increased operating distance
Request a Quote Datasheet
Description
Basic series 2 mm flush Increased operating distance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB2-8GM40-E2 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB2-8GM40-E2
Inductive sensor NBB2-8GM40-E2
Basic series 2 mm flush Increased operating distance
  • Basic series
  • 2 mm flush
  • Increased operating distance
Supplier's Site Datasheet
Proximity Sensors - 1848832 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1848832
Proximity Sensors 1848832
Pepperl + Fuchs NBB2-8GM40-E2

Pepperl + Fuchs NBB2-8GM40-E2

Supplier's Site
Proximity Sensors - Industrial - 2046-NBB2-8GM40-E2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB2-8GM40-E2-ND
Proximity Sensors - Industrial 2046-NBB2-8GM40-E2-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB2-8GM40-E2 1848832 2046-NBB2-8GM40-E2-ND
Product Name Inductive sensor Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 2 inch (50.8 mm) 0.0787 inch (2 mm)
Switching Frequency 0.0 to 3 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -40 to 185 F (-40 to 85 C)
Body Shape Cylindrical; Other; Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1155LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Compact confocal controller for precise and fast inline processes - confocalDT IFC2417 - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 25 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details