Pepperl+Fuchs SE Inductive sensor NBB2-8GM30-E2-V1

Description
Basic series 2 mm flush Increased operating distance
Request a Quote Datasheet
Description
Basic series 2 mm flush Increased operating distance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB2-8GM30-E2-V1 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB2-8GM30-E2-V1
Inductive sensor NBB2-8GM30-E2-V1
Basic series 2 mm flush Increased operating distance
  • Basic series
  • 2 mm flush
  • Increased operating distance
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBB2-8GM30-E2-V1-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB2-8GM30-E2-V1-ND
Proximity Sensors - Industrial 2046-NBB2-8GM30-E2-V1-ND
INDUCTIVE SEN 2MM PNP

INDUCTIVE SEN 2MM PNP

Buy Now Datasheet
Sensor, Proximity, 10 to 30 VDC, 2mm Range, Flush Mount, PNP N.O., 3-Wire, M12 - 70093440 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor, Proximity, 10 to 30 VDC, 2mm Range, Flush Mount, PNP N.O., 3-Wire, M12
70093440
Sensor, Proximity, 10 to 30 VDC, 2mm Range, Flush Mount, PNP N.O., 3-Wire, M12 70093440
Sensor, Proximity, 10 to 30 VDC, 2mm Range, Flush Mount, PNP N.O., 3-Wire, M12

Sensor, Proximity, 10 to 30 VDC, 2mm Range, Flush Mount, PNP N.O., 3-Wire, M12

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE DigiKey Allied Electronics, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB2-8GM30-E2-V1 2046-NBB2-8GM30-E2-V1-ND 70093440
Product Name Inductive sensor Proximity Sensors - Industrial Sensor, Proximity, 10 to 30 VDC, 2mm Range, Flush Mount, PNP N.O., 3-Wire, M12
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 2 inch (50.8 mm)
Switching Frequency 0.0 to 3 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000621-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Switch Type Normally Open
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - 2092449 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.5906 inch (15 mm)
View Details