Pepperl+Fuchs SE
Inductive sensor
NBB2-8GM30-E0-V1
Description
Basic series
2 mm flush
Increased operating distance
Request a Quote
Email Supplier
Datasheet
Description
Basic series
2 mm flush
Increased operating distance
Request a Quote
Email Supplier
Datasheet
Suppliers
Basic series
2 mm flush
Increased operating distance
- Basic series
- 2 mm flush
- Increased operating distance
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NBB2-8GM30-E0-V1 |
2046-NBB2-8GM30-E0-V1-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
2 inch (50.8 mm)
|
|
|
Switching Frequency
|
0.0 to 3 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Other; Barrel
Operation Distance
0.0787 inch (2 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Body Shape
Cylindrical
Operation Distance
0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature
? to 158 F (? to 70 C)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Body Shape
Rectangular
Switching Frequency
0.1000 to 10 kHz
Operating Temperature
41 to 122 F (5 to 50 C)
View Details