Pepperl+Fuchs SE Proximity Sensors NBB2-6,5S40-E2-PUR

Description
Pepperl + Fuchs NBB2-6,5S40-E2-PUR
Request a Quote
Description
Pepperl + Fuchs NBB2-6,5S40-E2-PUR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1829998 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1829998
Proximity Sensors 1829998
Pepperl + Fuchs NBB2-6,5S40-E2-PUR

Pepperl + Fuchs NBB2-6,5S40-E2-PUR

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 1829998
Product Name Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
EE-SX3088/EE-SX4088 Photomicrosensor (Transmissive) - EE-SX4088 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers