PEPPERL+FUCHS SE
NBB2-6,5M25-E2-V3 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBB2-6,5M25-E2-V3
Description
2 mm flush
Increased operating distance
Description
2 mm flush
Increased operating distance
Datasheet
Suppliers
2 mm flush
Increased operating distance
- 2 mm flush
- Increased operating distance
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBB2-6,5M25-E2-V3 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Inductive Proximity Sensor
Body Shape
Rectangular; Other; Block
Operation Distance
0.0787 inch (2 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Voltage
View Details
2 suppliers
Body Shape
Rectangular
Switching Frequency
2.5 kHz
Operating Temperature
23 to 131 F (-5 to 55 C)
View Details