Pepperl+Fuchs SE Inductive sensor NBB2-12GM50-E2-V1

Description
2 mm flush Extended temperature range
Request a Quote Datasheet
Description
2 mm flush Extended temperature range
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB2-12GM50-E2-V1 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB2-12GM50-E2-V1
Inductive sensor NBB2-12GM50-E2-V1
2 mm flush Extended temperature range
  • 2 mm flush
  • Extended temperature range
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBB2-12GM50-E2-V1-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB2-12GM50-E2-V1-ND
Proximity Sensors - Industrial 2046-NBB2-12GM50-E2-V1-ND
INDUCTIVE SEN 2MM PNP

INDUCTIVE SEN 2MM PNP

Buy Now Datasheet
Proximity Sensors - 2492388 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2492388
Proximity Sensors 2492388
Pepperl + Fuchs NBB2-12GM50-E2-V1

Pepperl + Fuchs NBB2-12GM50-E2-V1

Supplier's Site
Sensor, Proximity; M12 x 1; 10 to 30 VDC; 10 uA (Max.); Shielded; 1.5 kHz - 70093190 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor, Proximity; M12 x 1; 10 to 30 VDC; 10 uA (Max.); Shielded; 1.5 kHz
70093190
Sensor, Proximity; M12 x 1; 10 to 30 VDC; 10 uA (Max.); Shielded; 1.5 kHz 70093190
P+F developed the first inductive proximity sensor in 1958. Since then, we've become the world's largest manufacturer of inductive proximity sensors with over 5,000 active models in our current production. Features: All Models Are Available with Connector or 2-Meter Cable LED Indication of Sensor Status All Metals Sensing Brass Housing Specifications: Input Voltage: 10-30 VDC Max. Load Current: 200 mA Output Circuit: Normally Open Sensor Protection: Short-Circuit, Overload, Reverse Polarity Operating Temperature: –14°F to +158°F

P+F developed the first inductive proximity sensor in 1958. Since then, we've become the world's largest manufacturer of inductive proximity sensors with over 5,000 active models in our current production.
Features:

  • All Models Are Available with Connector or 2-Meter Cable
  • LED Indication of Sensor Status
  • All Metals Sensing
  • Brass Housing
    Specifications:
  • Input Voltage: 10-30 VDC
  • Max. Load Current: 200 mA
  • Output Circuit: Normally Open
  • Sensor Protection: Short-Circuit, Overload, Reverse Polarity
  • Operating Temperature: –14°F to +158°F
Supplier's Site
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs - 24C2539 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs
24C2539
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs 24C2539
INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:2mm; Thread Size - Metric:M12; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:NBB2-12GM50-E2 -V1; Load Current RMS Max:100mA RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:2mm; Thread Size - Metric:M12; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:NBB2-12GM50-E2-V1; Load Current RMS Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet
PRLF General Purpose - NBB2-12GM50-E2-V1 - Galco Industrial Electronics
Madison Heights, MI, United States
PRLF General Purpose
NBB2-12GM50-E2-V1
PRLF General Purpose NBB2-12GM50-E2-V1
Inductive DC, 087764

Inductive DC, 087764

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Galco Industrial Electronics
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB2-12GM50-E2-V1 2046-NBB2-12GM50-E2-V1-ND 2492388 70093190 24C2539 NBB2-12GM50-E2-V1
Product Name Inductive sensor Proximity Sensors - Industrial Proximity Sensors Sensor, Proximity; M12 x 1; 10 to 30 VDC; 10 uA (Max.); Shielded; 1.5 kHz Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs PRLF General Purpose
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 2 inch (50.8 mm) 0.0787 inch (2 mm) 0.0787 inch (2 mm) 0.0787 inch (2 mm)
Switching Frequency 0.0 to 1.5 kHz 1.5 kHz
Operating Temperature -40 to 70 F (-40 to 21.11 C) -40 to 158 F (-40 to 70 C)
Switch Type Normally Open Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093370 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
High Pressure Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel (optional feature)
Operation Distance 0.0394 to 0.1181 inch (1 to 3 mm)
View Details
Inductive Proximity Sensors - 5000001523-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details