Pepperl+Fuchs, Inc. Inductive sensor NBB2-12GM50-E2-C3-V1

Description
2 mm flush 3-wire DC Weld Immune Slag repellant coatings
Request a Quote Datasheet
Description
2 mm flush 3-wire DC Weld Immune Slag repellant coatings
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB2-12GM50-E2-C3-V1 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB2-12GM50-E2-C3-V1
Inductive sensor NBB2-12GM50-E2-C3-V1
2 mm flush 3-wire DC Weld Immune Slag repellant coatings
  • 2 mm flush
  • 3-wire DC
  • Weld Immune
  • Slag repellant coatings
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBB2-12GM50-E2-C3-V1-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB2-12GM50-E2-C3-V1-ND
Proximity Sensors - Industrial 2046-NBB2-12GM50-E2-C3-V1-ND
INDUCTIVE SEN 2MM PNP PTFE COAT

INDUCTIVE SEN 2MM PNP PTFE COAT

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number NBB2-12GM50-E2-C3-V1 2046-NBB2-12GM50-E2-C3-V1-ND
Product Name Inductive sensor Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 2 inch (50.8 mm)
Switching Frequency 0.0 to 1.5 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Micropower Ultrasensitive 3D Hall-Effect Switch - A1266ELHLX-SO-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details