Pepperl+Fuchs SE
Inductive sensor
NBB2-12GM50-E2-3M
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NBB2-12GM50-E2-3M |
2046-NBB2-12GM50-E2-3M-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
2 inch (50.8 mm)
|
|
|
Switching Frequency
|
0.0 to 1.5 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Photoelectric Sensors
Body Shape
Cylindrical; Threaded Barrel (optional feature)
Operation Distance
1.97 to 9.84 inch (50 to 250 mm)
View Details
Operation Distance
0.0591 inch (1.5 mm)
Repeatability
2.76 mils (70 µm)
Switching Frequency
3.5 kHz
View Details
2 suppliers