Pepperl+Fuchs SE
Inductive sensor
NBB15-U4-E0
Description
Sensor head bidirectional and rotatable
4 LEDs indicator for 360° visibility
15 mm flush
Request a Quote
Email Supplier
Datasheet
Description
Sensor head bidirectional and rotatable
4 LEDs indicator for 360° visibility
15 mm flush
Request a Quote
Email Supplier
Datasheet
Suppliers
Sensor head bidirectional and rotatable
4 LEDs indicator for 360° visibility
15 mm flush
- Sensor head bidirectional and rotatable
- 4 LEDs indicator for 360° visibility
- 15 mm flush
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NBB15-U4-E0 |
2046-NBB15-U4-E0-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
15 inch (381 mm)
|
|
|
Switching Frequency
|
0.0 to 0.2000 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0 to 0.2362 inch (0.0 to 6 mm)
View Details
Sensor Technology
Magnetic Proximity Sensor
Operating Temperature
-4 to 158 F (-20 to 70 C)
Electrical Output
Current; Switched / Alarm
View Details
2 suppliers