PEPPERL+FUCHS SE
NBB15-U10-E2-25M -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBB15-U10-E2-25M
Description
15 mm flush
4 LEDs indicator for 360° visibility
Description
15 mm flush
4 LEDs indicator for 360° visibility
Datasheet
Suppliers
15 mm flush
4 LEDs indicator for 360° visibility
- 15 mm flush
- 4 LEDs indicator for 360° visibility
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBB15-U10-E2-25M |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Other; Barrel
Operation Distance
0.7874 inch (20 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Body Shape
Rectangular
Operation Distance
1.38 to 1.61 inch (35 to 41 mm)
Switching Frequency
0.1000 to 8 kHz
View Details