Pepperl+Fuchs SE
Inductive sensor
NBB15-U1-A0
Description
Sensor head bidirectional and rotatable
15 mm flush
4 LEDs indicator for 360° visibility
Request a Quote
Email Supplier
Datasheet
Description
Sensor head bidirectional and rotatable
15 mm flush
4 LEDs indicator for 360° visibility
Request a Quote
Email Supplier
Datasheet
Suppliers
Sensor head bidirectional and rotatable
15 mm flush
4 LEDs indicator for 360° visibility
- Sensor head bidirectional and rotatable
- 15 mm flush
- 4 LEDs indicator for 360° visibility
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NBB15-U1-A0 |
2046-NBB15-U1-A0-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0591 inch (1.5 mm)
View Details
Operation Distance
0.3937 inch (10 mm)
Repeatability
21.65 mils (550 µm)
Switching Frequency
2 kHz
View Details