PEPPERL+FUCHS SE
NBB15-U1-A0-M -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBB15-U1-A0-M
Description
Sensor head bidirectional and rotatable
15 mm flush
4 LEDs indicator for 360° visibility
E1-Type approval
Extended temperature range -40 ... +85 °C
Description
Sensor head bidirectional and rotatable
15 mm flush
4 LEDs indicator for 360° visibility
E1-Type approval
Extended temperature range -40 ... +85 °C
Datasheet
Suppliers
Sensor head bidirectional and rotatable
15 mm flush
4 LEDs indicator for 360° visibility
E1-Type approval
Extended temperature range -40 ... +85 °C
- Sensor head bidirectional and rotatable
- 15 mm flush
- 4 LEDs indicator for 360° visibility
- E1-Type approval
- Extended temperature range -40 ... +85 °C
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBB15-U1-A0-M |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Ultrasonic Proximity Sensor
Operation Distance
3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability
20 mils (508 µm)
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.5906 inch (15 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 185 F (-40 to 85 C)
Electrical Output
Current
View Details