Pepperl+Fuchs SE Inductive sensor NBB15-30GM50-WS-V12

Description
Basic series 15 mm flush 2-wire AC
Request a Quote Datasheet
Description
Basic series 15 mm flush 2-wire AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB15-30GM50-WS-V12 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB15-30GM50-WS-V12
Inductive sensor NBB15-30GM50-WS-V12
Basic series 15 mm flush 2-wire AC
  • Basic series
  • 15 mm flush
  • 2-wire AC
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBB15-30GM50-WS-V12-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB15-30GM50-WS-V12-ND
Proximity Sensors - Industrial 2046-NBB15-30GM50-WS-V12-ND
INDUCTIVE AC

INDUCTIVE AC

Buy Now Datasheet
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs - 20K1869 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs
20K1869
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs 20K1869
INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:15mm; Thread Size - Metric:M30; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:NBB15-30GM50-W S-V12; Sensor Input:Inductive RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:15mm; Thread Size - Metric:M30; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:NBB15-30GM50-WS-V12; Sensor Input:Inductive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB15-30GM50-WS-V12 2046-NBB15-30GM50-WS-V12-ND 20K1869
Product Name Inductive sensor Proximity Sensors - Industrial Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 15 inch (381 mm) 0.5906 inch (15 mm)
Switching Frequency 0.0 to 0.0200 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000001213-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - Industrial - 1882-1040857-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details