Pepperl+Fuchs SE Inductive sensor NBB15-30GM50-E2-V1

Description
15 mm flush Increased operating distance Extended temperature range
Request a Quote Datasheet
Description
15 mm flush Increased operating distance Extended temperature range
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB15-30GM50-E2-V1 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB15-30GM50-E2-V1
Inductive sensor NBB15-30GM50-E2-V1
15 mm flush Increased operating distance Extended temperature range
  • 15 mm flush
  • Increased operating distance
  • Extended temperature range
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBB15-30GM50-E2-V1-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB15-30GM50-E2-V1-ND
Proximity Sensors - Industrial 2046-NBB15-30GM50-E2-V1-ND
INDUCTIVE SEN 15MM PNP

INDUCTIVE SEN 15MM PNP

Buy Now Datasheet
Proximity Sensors - 1058530 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1058530
Proximity Sensors 1058530
Pepperl + Fuchs NBB15-30GM50-E2-V1

Pepperl + Fuchs NBB15-30GM50-E2-V1

Supplier's Site
Inductivedc Rohs Compliant Pepperl+Fuchs - 03H5345 - Newark, An Avnet Company
Chicago, IL, United States
Inductivedc Rohs Compliant Pepperl+Fuchs
03H5345
Inductivedc Rohs Compliant Pepperl+Fuchs 03H5345
INDUCTIVEDC ROHS COMPLIANT: YES

INDUCTIVEDC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB15-30GM50-E2-V1 2046-NBB15-30GM50-E2-V1-ND 1058530 03H5345
Product Name Inductive sensor Proximity Sensors - Industrial Proximity Sensors Inductivedc Rohs Compliant Pepperl+Fuchs
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 15 inch (381 mm) 0.5906 inch (15 mm)
Switching Frequency 0.0 to 0.2000 kHz
Operating Temperature -40 to 70 F (-40 to 21.11 C) -40 to 158 F (-40 to 70 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000003139-SE - TE Connectivity
Specs
Operation Distance 0.9440 inch (23.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - 2093518 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details