Pepperl+Fuchs SE Inductive sensor NBB10-30GM50-E2

Description
Basic series 10 mm flush
Request a Quote Datasheet
Description
Basic series 10 mm flush
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB10-30GM50-E2 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB10-30GM50-E2
Inductive sensor NBB10-30GM50-E2
Basic series 10 mm flush
  • Basic series
  • 10 mm flush
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBB10-30GM50-E2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB10-30GM50-E2-ND
Proximity Sensors - Industrial 2046-NBB10-30GM50-E2-ND
INDUCTIVE SEN 10MM PNP

INDUCTIVE SEN 10MM PNP

Buy Now Datasheet
Proximity Sensors - 2492530 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2492530
Proximity Sensors 2492530
Pepperl + Fuchs NBB10-30GM50-E2

Pepperl + Fuchs NBB10-30GM50-E2

Supplier's Site
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs - 24C2640 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs
24C2640
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs 24C2640
INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:10mm; Thread Size - Metric:M30; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:NBB10-30GM50-E 2; Load Current RMS Max:100mA; Overall Length:50mm RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:10mm; Thread Size - Metric:M30; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:NBB10-30GM50-E2; Load Current RMS Max:100mA; Overall Length:50mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB10-30GM50-E2 2046-NBB10-30GM50-E2-ND 2492530 24C2640
Product Name Inductive sensor Proximity Sensors - Industrial Proximity Sensors Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 10 inch (254 mm) 0.3937 inch (10 mm) 0.3937 inch (10 mm)
Switching Frequency 0.0 to 0.2000 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX1140 Photomicrosensor (Transmissive) - EE-SX1140 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.5512 inch (14 mm)
View Details
4 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity Sensors - 2851961 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Power Requirements DC Powered
Length 2.72 inch (69 mm)
View Details
2 suppliers