Pepperl+Fuchs SE Inductive sensor NBB10-30GM50-E2-T

Description
Extended temperature range 10 mm flush
Request a Quote Datasheet
Description
Extended temperature range 10 mm flush
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB10-30GM50-E2-T - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB10-30GM50-E2-T
Inductive sensor NBB10-30GM50-E2-T
Extended temperature range 10 mm flush
  • Extended temperature range
  • 10 mm flush
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBB10-30GM50-E2-T-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB10-30GM50-E2-T-ND
Proximity Sensors - Industrial 2046-NBB10-30GM50-E2-T-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number NBB10-30GM50-E2-T 2046-NBB10-30GM50-E2-T-ND
Product Name Inductive sensor Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 10 inch (254 mm)
Switching Frequency 0.0 to 0.3000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1145LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Rectangular DC 3/4 Wire Inductive Proximity Sensor - S3576 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details