PEPPERL+FUCHS SE
NBB10-30GM50-E2-M -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBB10-30GM50-E2-M
Description
10 mm flush
E1-Type approval
Extended temperature range
Extended operating voltage range
Waterproof, degree of protection IP68
Description
10 mm flush
E1-Type approval
Extended temperature range
Extended operating voltage range
Waterproof, degree of protection IP68
Datasheet
Suppliers
10 mm flush
E1-Type approval
Extended temperature range
Extended operating voltage range
Waterproof, degree of protection IP68
- 10 mm flush
- E1-Type approval
- Extended temperature range
- Extended operating voltage range
- Waterproof, degree of protection IP68
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBB10-30GM50-E2-M |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Body Shape
Cylindrical
Operation Distance
0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature
? to 158 F (? to 70 C)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
Electrical Output
Current
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0787 to 0.1575 inch (2 to 4 mm)
View Details
Operation Distance
0.1575 inch (4 mm)
Switching Frequency
2 kHz
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
2 suppliers