PEPPERL+FUCHS SE
NBB1,5-8GM16-E2 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBB1,5-8GM16-E2
Description
1.5 mm flush
Stainless steel version
Extended temperature range
Short version
Description
1.5 mm flush
Stainless steel version
Extended temperature range
Short version
Datasheet
Suppliers
1.5 mm flush
Stainless steel version
Extended temperature range
Short version
- 1.5 mm flush
- Stainless steel version
- Extended temperature range
- Short version
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBB1,5-8GM16-E2 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Other; Barrel
Operation Distance
0.5906 inch (15 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Body Shape
Cylindrical
Operation Distance
1.06 to 1.46 inch (27 to 37 mm)
Operating Temperature
41 to 158 F (5 to 70 C)
View Details