PEPPERL+FUCHS SE
NBB1,5-6,5S40-E3-V3 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBB1,5-6,5S40-E3-V3
Description
1.5 mm flush
Stainless steel version
Extended temperature range
Description
1.5 mm flush
Stainless steel version
Extended temperature range
Datasheet
Suppliers
1.5 mm flush
Stainless steel version
Extended temperature range
- 1.5 mm flush
- Stainless steel version
- Extended temperature range
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBB1,5-6,5S40-E3-V3 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Sensor Technology
Photoelectric Sensors
Operation Distance
0.1181 inch (3 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Body Shape
Cylindrical
Operation Distance
0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature
? to 158 F (? to 70 C)
View Details
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details