Pepperl+Fuchs SE Inductive sensor NBB0,8-4M25-E2

Description
0.8 mm flush
Request a Quote Datasheet
Description
0.8 mm flush
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB0,8-4M25-E2 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB0,8-4M25-E2
Inductive sensor NBB0,8-4M25-E2
0.8 mm flush
  • 0.8 mm flush
Supplier's Site Datasheet
Proximity Sensors - 2492192 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2492192
Proximity Sensors 2492192
Pepperl + Fuchs NBB0,8-4M25-E2

Pepperl + Fuchs NBB0,8-4M25-E2

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number NBB0,8-4M25-E2 2492192
Product Name Inductive sensor Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 0.8000 inch (20.32 mm) 0.0315 inch (0.8000 mm)
Switching Frequency 0.0 to 3 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 to 0.2362 inch (3 to 6 mm)
View Details
Proximity sensor - SIED-M12NB-ZS-K-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.1575 inch (4 mm)
Repeatability 7.87 mils (200 µm)
View Details
2 suppliers