PEPPERL+FUCHS SE
NBB0,8-4M25-E2-Y106003 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBB0,8-4M25-E2-Y106003
Description
0.8 mm flush
3 m connection cable
Description
0.8 mm flush
3 m connection cable
Datasheet
Suppliers
0.8 mm flush
3 m connection cable
- 0.8 mm flush
- 3 m connection cable
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBB0,8-4M25-E2-Y106003 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
Electrical Output
Current
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.1575 inch (4 mm)
View Details
Sensor Technology
Inductive Proximity Sensor
Operation Distance
0.1575 inch (4 mm)
Repeatability
7.87 mils (200 µm)
View Details
2 suppliers