PEPPERL+FUCHS SE
NBB0,8-4M25-E0-V3 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBB0,8-4M25-E0-V3
Description
Basic series
0.8 mm flush
Description
Basic series
0.8 mm flush
Datasheet
Suppliers
Basic series
0.8 mm flush
- Basic series
- 0.8 mm flush
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBB0,8-4M25-E0-V3 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Operation Distance
0.3140 inch (7.98 mm)
Switching Frequency
0.2000 kHz
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Other; Barrel
Operation Distance
0.1575 inch (4 mm)
View Details
2 suppliers