PEPPERL+FUCHS SE
NBB0,6-5GS20-E2 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBB0,6-5GS20-E2
Description
0.6 mm flush
Stainless steel housing
Description
0.6 mm flush
Stainless steel housing
Datasheet
Suppliers
0.6 mm flush
Stainless steel housing
- 0.6 mm flush
- Stainless steel housing
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBB0,6-5GS20-E2 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.7874 inch (20 mm)
View Details