Pepperl+Fuchs SE Inductive sensor NBB0,6-3M22-E0

Description
0.6 mm flush Miniature design
Request a Quote Datasheet
Description
0.6 mm flush Miniature design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB0,6-3M22-E0 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB0,6-3M22-E0
Inductive sensor NBB0,6-3M22-E0
0.6 mm flush Miniature design
  • 0.6 mm flush
  • Miniature design
Supplier's Site Datasheet
Proximity Sensors - 2806399 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2806399
Proximity Sensors 2806399
Pepperl + Fuchs NBB0,6-3M22-E0

Pepperl + Fuchs NBB0,6-3M22-E0

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number NBB0,6-3M22-E0 2806399
Product Name Inductive sensor Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 0.6000 inch (15.24 mm) 0.0236 inch (0.6000 mm)
Switching Frequency 0.0 to 1.4 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C)
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 2066134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity Sensors - Industrial - 1882-1049098-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details