PEPPERL+FUCHS SE
MB60-12GM50-E2-V1 -- MAGNETIC FIELD SENSOR
Pepperl+Fuchs SE
Magnetic field sensor
MB60-12GM50-E2-V1
Description
Sensing range 60 mm based on DM60-31-15 magnet
Description
Sensing range 60 mm based on DM60-31-15 magnet
Datasheet
Suppliers
Sensing range 60 mm based on DM60-31-15 magnet
- Sensing range 60 mm based on DM60-31-15 magnet
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
MB60-12GM50-E2-V1 |
|
Product Name
|
Magnetic field sensor |
|
Sensor Technology
|
Magnetic Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Body Shape
Cylindrical
Operation Distance
0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature
? to 158 F (? to 70 C)
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Ring
Operation Distance
0.4724 inch (12 mm)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Capacitive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0 to 0.3150 inch (0.0 to 8 mm)
View Details