Pepperl+Fuchs SE Ultrasonic Level Sensor LUC-M**

Description
Quick and simple commissioning via menu-guided onsite operation with four-line display Envelope curves on the on-site display for simple diagnosis Linearization function (up to 32 points) for conversion of the measured value into any unit of length, volume or flow rate Non-contact measurement method minimizes service requirements Optional remote display and operation (up to 20 m from transmitter) Integrated temperature sensor for automatic correction of the temperature dependent sound velocity
Datasheet
Description
Quick and simple commissioning via menu-guided onsite operation with four-line display Envelope curves on the on-site display for simple diagnosis Linearization function (up to 32 points) for conversion of the measured value into any unit of length, volume or flow rate Non-contact measurement method minimizes service requirements Optional remote display and operation (up to 20 m from transmitter) Integrated temperature sensor for automatic correction of the temperature dependent sound velocity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Level Sensor - LUC-M** - Pepperl+Fuchs SE
Mannheim, Germany
Ultrasonic Level Sensor
LUC-M**
Ultrasonic Level Sensor LUC-M**
Quick and simple commissioning via menu-guided onsite operation with four-line display Envelope curves on the on-site display for simple diagnosis Linearization function (up to 32 points) for conversion of the measured value into any unit of length, volume or flow rate Non-contact measurement method minimizes service requirements Optional remote display and operation (up to 20 m from transmitter) Integrated temperature sensor for automatic correction of the temperature dependent sound velocity
  • Quick and simple commissioning via menu-guided onsite operation with four-line display
  • Envelope curves on the on-site display for simple diagnosis
  • Linearization function (up to 32 points) for conversion of the measured value into any unit of length, volume or flow rate
  • Non-contact measurement method minimizes service requirements
  • Optional remote display and operation (up to 20 m from transmitter)
  • Integrated temperature sensor for automatic correction of the temperature dependent sound velocity
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Level Sensors
Product Number LUC-M**
Product Name Ultrasonic Level Sensor
Output Options AnalogCurrent
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details